Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC08ANSRG4 SN74LVC08ANSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255405-SN74LVC08ANS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255405-SN74LVC08ANS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC08ANSRG4 - 1255405-SN74LVC08ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ANSRG4
1255405-SN74LVC08ANSRG4
Logic - Logic - Gates and Inverters - SN74LVC08ANSRG4 1255405-SN74LVC08ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255405-SN74LVC08ANS RG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255405-SN74LVC08ANSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
Quad 3.6V 24mA Logic IC
705-SN74LVC08ANSRG4
Quad 3.6V 24mA Logic IC 705-SN74LVC08ANSRG4
Quad 2-Input AND Gate IC, 3.6V, 24mA, SOP-14, 3.9ns Product overview: SN74LVC08ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ANSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 3.6V, 24mA, SOP-14, 3.9ns Product overview: SN74LVC08ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 - 815-SN74LVC08ANSRG4 - Utmel Electronic Limited
Hong Kong, China
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14
815-SN74LVC08ANSRG4
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14 815-SN74LVC08ANSRG4
LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14

LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates
Product Number 1255405-SN74LVC08ANSRG4 705-SN74LVC08ANSRG4 815-SN74LVC08ANSRG4
Product Name Logic - Logic - Gates and Inverters - SN74LVC08ANSRG4 Quad 3.6V 24mA Logic IC LVC/LCX/Z SERIES, QUAD 2-INPUT AND GATE, PDSO14, GREEN, PLASTIC, SOP-14
Gate Type NOT AND; AND GATE AND
Supply Voltage 3.6V
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT1G32GW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT/VT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic Gates - 2222728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details