The SN74LVC08A is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 1.65V to 3.6V. It features a maximum propagation delay of 4.1ns at 3.3V, making it suitable for high-speed applications. The device is capable of accepting input voltages up to 5.5V, allowing it to function as a level translator in mixed 3.3V and 5V systems. It is specified for operation across a temperature range of -40°C to +125°C, ensuring reliability in various environments. The SN74LVC08A also boasts robust latch-up performance exceeding 250mA and ESD protection ratings of 2000V for the Human-Body Model and 1000V for the Charged-Device Model. Applications include servers, LED displays, network switches, I/O expanders, and base station processor boards. The product is available in multiple package types, including SOP and TSSOP, facilitating integration into diverse designs.
Quadruple 2-Input Positive-AND Gate 14-SO -40 to 125
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 082395-SN74LVC08ANSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
4-ch 2-Input AND Gate IC, 1.65-3.6V, 3.9ns, 14-SOIC Product overview: SN74LVC08ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ANSR can be used for catalog matching and distributor lookup.
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SOP
IC GATE AND 4CH 2-INP 14SOP
Logic Gates Quadruple 2-Input Positive-AND Gate
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC08ANSR | 296-26576-6-ND | 082395-SN74LVC08ANSR | 705-SN74LVC08ANSR | SN74LVC08ANSR | SN74LVC08ANSR | SN74LVC08ANSR | SN74LVC08ANSR | SN74LVC08ANSR | SN74LVC08ANSR |
| Product Name | SN74LVC08A Quadruple 2-Input Positive-AND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74LVC08ANSR | 3.6V SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND | AND; AND Gate | NOT; AND | AND; AND Gate | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 3.6V | ||
| Logic Family | LVC | CMOS | ||||||||
| Propagation Delay | 9.8 ns | 3.9 ns | 3.9 ns | 3.9 ns | 3.9 ns | |||||
| Operating Current | 0.0100 mA | 24 mA | 1.00E-3 mA | 24 mA |