Texas Instruments SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AMPWREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate - SN74LVC08AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate
SN74LVC08AMPWREP
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AMPWREP
Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08AMPWREP - 065623-SN74LVC08AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08AMPWREP
065623-SN74LVC08AMPWREP
Logic - Logic - Gates and Inverters - SN74LVC08AMPWREP 065623-SN74LVC08AMPWREP
Manufacturer: Texas Instruments Win Source Part Number: 065623-SN74LVC08AMPW REP Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 2 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 065623-SN74LVC08AMPWREP
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC08AMPWREP
3.6V TSSOP Logic IC 705-SN74LVC08AMPWREP
4-Input AND Gate IC, 2-Input, 4 Circuits, 3.6V, 125°C, TSSOP Product overview: SN74LVC08AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AMPWREP can be used for catalog matching and distributor lookup.

4-Input AND Gate IC, 2-Input, 4 Circuits, 3.6V, 125°C, TSSOP Product overview: SN74LVC08AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AMPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-22330-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22330-1-ND
Gates and Inverters 296-22330-1-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22330-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22330-2-ND
Gates and Inverters 296-22330-2-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22330-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22330-6-ND
Gates and Inverters 296-22330-6-ND
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC08AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AMPWREP
Logic - Gates and Inverters SN74LVC08AMPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AMPWREP
Logic Gates SN74LVC08AMPWREP
Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Logic Gates Mil Enhance Quad 2- Input Pos-AND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC08AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AMPWREP
Gates and Inverters SN74LVC08AMPWREP
AND Gate IC 4 Channel 14-TSSOP

AND Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AMPWREP
IC GATE AND 4CH 2-INP 14TSSOP

IC GATE AND 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AMPWREP 065623-SN74LVC08AMPWREP 705-SN74LVC08AMPWREP 296-22330-1-ND SN74LVC08AMPWREP SN74LVC08AMPWREP SN74LVC08AMPWREP SN74LVC08AMPWREP
Product Name SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate Logic - Logic - Gates and Inverters - SN74LVC08AMPWREP 3.6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND; AND GATE AND NOT; AND AND; AND Gate AND
Supply Voltage 3.6V; 2.7,3.3 2 V ~ 3.6 V 3.6V 2V ~ 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Logic Family LVC
Propagation Delay 4.8 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers