Texas Instruments SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AMDREP

Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate - SN74LVC08AMDREP - Texas Instruments
Dallas, TX, United States
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate
SN74LVC08AMDREP
SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate SN74LVC08AMDREP
Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -55 to 125

Enhanced Product Quadruple 2-Input Positive-And Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC08AMDREP
Quad 3.6V SOIC Logic IC 705-SN74LVC08AMDREP
Quad 2-Input AND Gate IC, 4.1ns, 3.6V, SOIC, CMOS Product overview: SN74LVC08AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AMDREP can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 4.1ns, 3.6V, SOIC, CMOS Product overview: SN74LVC08AMDREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AMDREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-28048-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28048-2-ND
Gates and Inverters 296-28048-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AMDREP
Logic Gates SN74LVC08AMDREP
Logic Gates EP Quad 2-Inp Pos- And Gate

Logic Gates EP Quad 2-Inp Pos- And Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC08AMDREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AMDREP
Gates and Inverters SN74LVC08AMDREP
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC08AMDREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AMDREP
Logic - Gates and Inverters SN74LVC08AMDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AMDREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AMDREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AMDREP
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AMDREP 705-SN74LVC08AMDREP 296-28048-2-ND SN74LVC08AMDREP SN74LVC08AMDREP SN74LVC08AMDREP SN74LVC08AMDREP
Product Name SN74LVC08A-EP Enhanced Product Quadruple 2-Input Positive-And Gate Quad 3.6V SOIC Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND AND; AND Gate NOT; AND AND
Supply Voltage 3.6V; 2.7,3.3 3.6V 2V ~ 3.6V 3.6V; 2V ~ 3.6V 2V (Low), 0.8V (High) 3.6V
Logic Family LVC
Propagation Delay 4.8 ns 4.1 ns 4.1 ns
Operating Current 0.0100 mA 24 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S134DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 12
View Details
2 suppliers
Logic IC - 705-54LS11DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 3
Propagation Delay 18 ns
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details