Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADRG4

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ADRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ADRG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADRG4
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08ADRG4 - 082394-SN74LVC08ADRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ADRG4
082394-SN74LVC08ADRG4
Logic - Logic - Gates and Inverters - SN74LVC08ADRG4 082394-SN74LVC08ADRG4
Manufacturer: Texas Instruments Win Source Part Number: 082394-SN74LVC08ADRG 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082394-SN74LVC08ADRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - SN74LVC08ADRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC08ADRG4-ND
Gates and Inverters SN74LVC08ADRG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V Logic IC
705-SN74LVC08ADRG4
3.6V Logic IC 705-SN74LVC08ADRG4
4CH 2-INP AND GATE IC, 3.6V, 14SOIC, CMOS Product overview: SN74LVC08ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADRG4 can be used for catalog matching and distributor lookup.

4CH 2-INP AND GATE IC, 3.6V, 14SOIC, CMOS Product overview: SN74LVC08ADRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC08ADRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ADRG4
Gates and Inverters SN74LVC08ADRG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ADRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ADRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ADRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LVC08ADRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ADRG4
Logic - Gates and Inverters SN74LVC08ADRG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08ADRG4
Logic Gates SN74LVC08ADRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ADRG4 082394-SN74LVC08ADRG4 SN74LVC08ADRG4-ND 705-SN74LVC08ADRG4 SN74LVC08ADRG4 SN74LVC08ADRG4 SN74LVC08ADRG4 SN74LVC08ADRG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Logic - Logic - Gates and Inverters - SN74LVC08ADRG4 Gates and Inverters 3.6V Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND; AND Gate AND NOT; AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F132DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers