Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADR

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ADR - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ADR
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADR
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC08ADR
Quad 3.6V SOIC Logic IC 705-SN74LVC08ADR
Quad 2-Input AND Gate IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC08ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADR can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, 1.65-3.6V, 4.1ns, SOIC Product overview: SN74LVC08ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-1697-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1697-6-ND
Gates and Inverters 296-1697-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1697-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1697-1-ND
Gates and Inverters 296-1697-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1697-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1697-2-ND
Gates and Inverters 296-1697-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08ADR - 007159-SN74LVC08ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08ADR
007159-SN74LVC08ADR
Logic - Logic - Gates and Inverters - SN74LVC08ADR 007159-SN74LVC08ADR
Manufacturer: Texas Instruments Win Source Part Number: 007159-SN74LVC08ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Family Name: SN74LVC08 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Alternative Parts (Cross-Reference): 74LVC08AM; 74LVC08AMTR; 74LVC08ADR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007159-SN74LVC08ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Family Name: SN74LVC08
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Alternative Parts (Cross-Reference): 74LVC08AM; 74LVC08AMTR; 74LVC08ADR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC08ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC08ADR
Gates and Inverters SN74LVC08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC08ADR
Logic ICs >> Gates SN74LVC08ADR
1uA 1.65V~3.6V 4 3.9ns@3.3V,50pF AND Gate SOIC-14 Gates ROHS

1uA 1.65V~3.6V 4 3.9ns@3.3V,50pF AND Gate SOIC-14 Gates ROHS

Supplier's Site Datasheet
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments - 26AJ9476 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments
26AJ9476
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments 26AJ9476
74LVC, SMD, 74LVC08, SOIC14, 3.6V; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74LVC, SMD, 74LVC08, SOIC14, 3.6V; Logic Family / Base Number:74LVC08; Logic Type:AND; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LVC08ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ADR
Gates and Inverters SN74LVC08ADR
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08ADR
Logic Gates SN74LVC08ADR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC08ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ADR
Logic - Gates and Inverters SN74LVC08ADR
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ADR 705-SN74LVC08ADR 296-1697-6-ND 007159-SN74LVC08ADR SN74LVC08ADR SN74LVC08ADR SN74LVC08ADR 26AJ9476 SN74LVC08ADR SN74LVC08ADR SN74LVC08ADR
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Quad 3.6V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC08ADR Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates 74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND AND; AND Gate AND AND; AND AND; AND Gate NOT; AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 1.65V~3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 9.8 ns 4.1 ns 3.9 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers