Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADBRG4

Description
Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC08A is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 1.65V to 3.6V. It features a maximum propagation delay of 4.1ns at 3.3V and is capable of accepting input voltages up to 5.5V, making it suitable for mixed 3.3V and 5V system environments. The device exhibits robust latch-up performance exceeding 250mA and provides ESD protection of up to 2000V per the Human-Body Model. It is specified for operation across a temperature range of -40°C to +85°C. The SN74LVC08A is applicable in various settings, including servers, LED displays, network switches, and I/O expanders. The product is available in multiple package types, including 14-pin SSOP, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The SN74LVC08A is a quadruple 2-input positive-AND gate designed for operation within a voltage range of 1.65V to 3.6V. It features a maximum propagation delay of 4.1ns at 3.3V and is capable of accepting input voltages up to 5.5V, making it suitable for mixed 3.3V and 5V system environments. The device exhibits robust latch-up performance exceeding 250mA and provides ESD protection of up to 2000V per the Human-Body Model. It is specified for operation across a temperature range of -40°C to +85°C. The SN74LVC08A is applicable in various settings, including servers, LED displays, network switches, and I/O expanders. The product is available in multiple package types, including 14-pin SSOP, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08ADBRG4
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08ADBRG4
Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125

Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257654-SN74LVC08ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257654-SN74LVC08ADBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257654-SN74LVC08ADBRG4
Win Source Part Number: 1257654-SN74LVC08ADB RG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-SSOP (0.209", 5.30mm Width) Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC08

Win Source Part Number: 1257654-SN74LVC08ADBRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC08

Buy Now Datasheet
Gates and Inverters - SN74LVC08ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC08ADBRG4-ND
Gates and Inverters SN74LVC08ADBRG4-ND
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V SSOP Logic IC
705-SN74LVC08ADBRG4
Quad 3.6V SSOP Logic IC 705-SN74LVC08ADBRG4
Quad 2-Input AND Gate IC, CMOS, 1.65-3.6V, 3.9ns, 14-SSOP Product overview: SN74LVC08ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADBRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 1.65-3.6V, 3.9ns, 14-SSOP Product overview: SN74LVC08ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC08ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08ADBRG4
Logic - Gates and Inverters SN74LVC08ADBRG4
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08ADBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08ADBRG4
IC GATE AND 4CH 2-INP 14SSOP

IC GATE AND 4CH 2-INP 14SSOP

Supplier's Site
Gates and Inverters - SN74LVC08ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08ADBRG4
Gates and Inverters SN74LVC08ADBRG4
AND Gate IC 4 Channel 14-SSOP

AND Gate IC 4 Channel 14-SSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08ADBRG4
Logic Gates SN74LVC08ADBRG4
Logic Gates Quadruple 2-Input Positive-AND Gate

Logic Gates Quadruple 2-Input Positive-AND Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08ADBRG4 1257654-SN74LVC08ADBRG4 SN74LVC08ADBRG4-ND 705-SN74LVC08ADBRG4 SN74LVC08ADBRG4 SN74LVC08ADBRG4 SN74LVC08ADBRG4 SN74LVC08ADBRG4
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad 3.6V SSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE NOT; AND AND AND; AND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
 - 4002BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers