Quadruple 2-Input Positive-AND Gate 14-SSOP -40 to 125
Win Source Part Number: 1257581-SN74LVC08ADB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC08
AND Gate IC 4 Channel 14-SSOP
Quad 2-Input AND Gate IC, 1.65-3.6V, 125°C, 3.9ns, SSOP Product overview: SN74LVC08ADBRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08ADBRE4 can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SSOP
AND Gate IC 4 Channel 14-SSOP
IC GATE AND 4CH 2-INP 14SSOP
Logic Gates Quadruple 2-Input Positive-AND Gate
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC08ADBRE4 | 1257581-SN74LVC08ADBRE4 | SN74LVC08ADBRE4-ND | 705-SN74LVC08ADBRE4 | SN74LVC08ADBRE4 | SN74LVC08ADBRE4 | SN74LVC08ADBRE4 | SN74LVC08ADBRE4 |
| Product Name | SN74LVC08A Quadruple 2-Input Positive-AND Gate | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Quad 3.6V SSOP Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | NOT; AND | AND; AND Gate | AND | |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Logic Family | LVC | |||||||
| Propagation Delay | 9.8 ns | 3.9 ns | 3.9 ns | 3.9 ns | ||||
| Operating Current | 0.0100 mA | 1.00E-3 mA | 24 mA |