Texas Instruments SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08AD

Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC08A Quadruple 2-Input Positive-AND Gate - SN74LVC08AD - Texas Instruments
Dallas, TX, United States
SN74LVC08A Quadruple 2-Input Positive-AND Gate
SN74LVC08AD
SN74LVC08A Quadruple 2-Input Positive-AND Gate SN74LVC08AD
Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-AND Gate 14-SOIC -40 to 125

Buy Now Datasheet
 - SN74LVC08AD - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC08AD
Quad 3.6V SOIC Logic IC 705-SN74LVC08AD
Quad 2-Input AND Gate, 1.65-3.6V, 3.9ns, 125°C, SOIC Product overview: SN74LVC08AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AD can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate, 1.65-3.6V, 3.9ns, 125°C, SOIC Product overview: SN74LVC08AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC08AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC08AD - 082393-SN74LVC08AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC08AD
082393-SN74LVC08AD
Logic - Logic - Gates and Inverters - SN74LVC08AD 082393-SN74LVC08AD
Manufacturer: Texas Instruments Win Source Part Number: 082393-SN74LVC08AD Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082393-SN74LVC08AD
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.9ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-1697-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1697-5-ND
Gates and Inverters 296-1697-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC08AD
Logic Gates SN74LVC08AD
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - SN74LVC08AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC08AD
Gates and Inverters SN74LVC08AD
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74LVC08AD - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC08AD
Logic - Gates and Inverters SN74LVC08AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments - 26AJ9475 - Newark, An Avnet Company
Chicago, IL, United States
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments
26AJ9475
74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments 26AJ9475
74LVC, SMD, 74LVC08, SOIC14, 3.6V; Logic Family / Base Number:74LVC08; Logic Type:-; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74LVC, SMD, 74LVC08, SOIC14, 3.6V; Logic Family / Base Number:74LVC08; Logic Type:-; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC08AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC08AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC08AD
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC08AD SN74LVC08AD 705-SN74LVC08AD 082393-SN74LVC08AD 296-1697-5-ND SN74LVC08AD SN74LVC08AD SN74LVC08AD 26AJ9475 SN74LVC08AD
Product Name SN74LVC08A Quadruple 2-Input Positive-AND Gate Quad 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC08AD Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters 74Lvc, Smd, 74Lvc08, Soic14, 3.6V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 9.8 ns 3.9 ns 3.9 ns 3.9 ns
Operating Current 0.0100 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic IC - 705-54LS10DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
 - 54ALS02W/883 - Rochester Electronics
Specs
Gate Type OR; NOR
Logic Family TTL
IC Package Type Other; FL14
View Details
2 suppliers