The SN74LVC06A-Q1 is an automotive-grade hex inverter buffer/driver with open-drain outputs, designed for operation from 1.65 V to 3.6 V. It is available in a 14-pin TSSOP package with dimensions of 6.9 mm length, 5.6 mm width, and 1.6 mm thickness, and supports a junction temperature range of -40°C to 125°C. The device accepts input voltages up to 5.5 V and can sink up to 24 mA at 3 V supply. It supports partial-power-down operation through I_off circuitry and meets latch-up performance criteria of 250 mA per JESD17.
Automotive Catalog Hex Inverter Buffers/Drivers With Open-Drain Outputs 14-TSSOP -40 to 125
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVC06AQPWRG4Q1 | SN74LVC06AQPWRG4Q1 |
| Product Name | SN74LVC06A-Q1 Automotive Catalog Hex Inverter Buffers/Drivers With Open-Drain Outputs | |
| Technology | LVC | |
| Device Type | Buffer | |
| Features | RoHS | RoHS |