Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095149-SN74LVC06APW
Packaging: Tape and Reel
Number of Circuits: 6
Mounting: SMD (SMT)
Polarity: Inverting
Number of Inputs: 1
Number of Elements: 6
Number of Channels: 6
Number of Pins: 14
Number of Gates: 6
Number of Outputs: 6
Low Level Output Current: 24 mA
Quiescent Current: 1 µA
Propagation Delay: 3.5 ns
Categories: Logic - Gates and Inverters
Case / Package: TSSOP
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.65 V
Turn-On Delay Time: 3.7 ns
Logic Function: Buffer, Inverter
Number of Input Lines: 6
Number of Output Lines: 6
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1095149-SN74LVC06APWTG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC06APWTG4 |
| Gate Type | NOT |
| Inputs | 1 |
| Propagation Delay | 3.5 ns |