Texas Instruments Logic - Logic - Gates and Inverters - SN74LVC06ADR SN74LVC06ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 007157-SN74LVC06ADR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 007157-SN74LVC06ADR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVC06ADR - 007157-SN74LVC06ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC06ADR
007157-SN74LVC06ADR
Logic - Logic - Gates and Inverters - SN74LVC06ADR 007157-SN74LVC06ADR
Manufacturer: Texas Instruments Win Source Part Number: 007157-SN74LVC06ADR Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 007157-SN74LVC06ADR
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 007157-SN74LVC06ADR
Product Name Logic - Logic - Gates and Inverters - SN74LVC06ADR
Package Type SOIC; 14-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-4-9005_6 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolation amplifier - 857-420 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 2449827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type TO-252
View Details