Win Source Part Number: 1257594-SN74LVC06ADB
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Features: Open Drain
Package: Tape & Reel
Number of Circuits: 6
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 24mA
Max Propagation Delay @ V, Max CL: 3.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-14399-6R,-SN74LV
Base Product Number: 74LVC06
Inverter IC 6 Channel Open Drain 14-SSOP
Inverter IC 6 Channel Open Drain 14-SSOP
Inverter IC 6 Channel Open Drain 14-SSOP
6-Ch Hex Inverter Buffer/Driver, Open-Drain, 3.6V, CMOS, SSOP Product overview: SN74LVC06ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC06ADBR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Open Drain 14-SSOP
IC INVERTER OD 6CH 6-INP 14SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257594-SN74LVC06ADBR | 296-14399-6-ND | 705-SN74LVC06ADBR | SN74LVC06ADBR | SN74LVC06ADBR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | 3.6V SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer/Driver; Buffer, Inverter | NOT; Inverter | NOT |
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) |
| Inputs | 1 | 1 | 1 | 1 | |
| Propagation Delay | 3.5 ns | 3.5 ns | 3.5 ns | ||
| Low Level Output Current (Sink) | 24 mA | 24 mA |