Texas Instruments Standard Linear and Logic Electronic Wholesale - SN74LVC06AD SN74LVC06AD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255392-SN74LVC06AD Packaging: Tube Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74LVC06 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255392-SN74LVC06AD Packaging: Tube Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74LVC06 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LVC06AD - 1255392-SN74LVC06AD - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LVC06AD
1255392-SN74LVC06AD
Electronic Wholesale - SN74LVC06AD 1255392-SN74LVC06AD
Manufacturer: Texas Instruments Win Source Part Number: 1255392-SN74LVC06AD Packaging: Tube Mounting Style: SMD Features: Open Drain Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automation & Process Control, Signal Processing Family Part Number: 74LVC06 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255392-SN74LVC06AD
Packaging: Tube
Mounting Style: SMD
Features: Open Drain
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Family Part Number: 74LVC06
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 3.5ns at 3.3V, 50pF

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 1255392-SN74LVC06AD
Product Name Electronic Wholesale - SN74LVC06AD
Operating Range Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-414 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Log Amplifiers and DLVA - HCL-3-9003_4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Dual EPAD High Slew Rate Precision Op Amp Features Vos of 100 uV and Ios of 10pA - ALD2724SBL - Advanced Linear Devices, Inc.
Specs
Device Type Operational Amplifiers
Package Type SOIC; SOIC14
View Details
5 suppliers