Texas Instruments High-Performance Analog Gates and Inverters SN74LVC04ARGYR

Description
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-VQFN (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-13956-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13956-1-ND
Gates and Inverters 296-13956-1-ND
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13956-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13956-6-ND
Gates and Inverters 296-13956-6-ND
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Gates and Inverters - 296-13956-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13956-2-ND
Gates and Inverters 296-13956-2-ND
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC04ARGYR - 030265-SN74LVC04ARGYR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC04ARGYR
030265-SN74LVC04ARGYR
Logic - Logic - Gates and Inverters - SN74LVC04ARGYR 030265-SN74LVC04ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 030265-SN74LVC04ARGY R Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-VQFN (3.5x3.5) Dimension: 14-VFQFN Exposed Pad Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030265-SN74LVC04ARGYR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V VQFN Logic IC
705-SN74LVC04ARGYR
3.6V VQFN Logic IC 705-SN74LVC04ARGYR
6-Ch CMOS Inverter IC, 1.65-3.6V, 8ns, 125°C, VQFN Product overview: SN74LVC04ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ARGYR can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 1.65-3.6V, 8ns, 125°C, VQFN Product overview: SN74LVC04ARGYR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04ARGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC04ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC04ARGYR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC04ARGYR
IC INVERTER 6CH 1-INP 14VQFN

IC INVERTER 6CH 1-INP 14VQFN

Supplier's Site
Logic - Gates and Inverters - SN74LVC04ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04ARGYR
Logic - Gates and Inverters SN74LVC04ARGYR
IC INVERTER 6CH 6-INP 14VQFN

IC INVERTER 6CH 6-INP 14VQFN

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04ARGYR
Gates and Inverters SN74LVC04ARGYR
Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Inverter IC 6 Channel 14-VQFN (3.5x3.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-13956-1-ND 030265-SN74LVC04ARGYR 705-SN74LVC04ARGYR SN74LVC04ARGYR SN74LVC04ARGYR SN74LVC04ARGYR
Product Name Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC04ARGYR 3.6V VQFN Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 1 6 1 1
Propagation Delay 4.3 ns 4.3 ns 8 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512761P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Quad 2-Input AND - AP54RHC08ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 8139213P - RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers