Texas Instruments SMD 3.6V TSSOP Logic IC SN74LVC04APWTE4

Description
Hex Inverter 6-Gate 3.6V 14-TSSOP Surface Mount Product overview: SN74LVC04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWTE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Hex Inverter 6-Gate 3.6V 14-TSSOP Surface Mount Product overview: SN74LVC04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWTE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.6V TSSOP Logic IC
705-SN74LVC04APWTE4
SMD 3.6V TSSOP Logic IC 705-SN74LVC04APWTE4
Hex Inverter 6-Gate 3.6V 14-TSSOP Surface Mount Product overview: SN74LVC04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWTE4 can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate 3.6V 14-TSSOP Surface Mount Product overview: SN74LVC04APWTE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWTE4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LVC04APWTE4 - 1100240-SN74LVC04APWTE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC04APWTE4
1100240-SN74LVC04APWTE4
Logic - Logic - Gates and Inverters - SN74LVC04APWTE4 1100240-SN74LVC04APWTE4
Manufacturer: Texas Instruments Win Source Part Number: 1100240-SN74LVC04APW TE4 Packaging: Reel - TR Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1100240-SN74LVC04APWTE4
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LVC04APWTE4 1100240-SN74LVC04APWTE4
Product Name SMD 3.6V TSSOP Logic IC Logic - Logic - Gates and Inverters - SN74LVC04APWTE4
Gate Type NOT; Buffer, Inverter NOT; Inverter
Supply Voltage 3.6V 1.65 V ~ 3.6 V
Inputs 1 6
Propagation Delay 4.3 ns 4.3 ns
Unlock Full Specs
to access all available technical data

Similar Products

Dual I/O Arbiter - AP54RHC486ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 1727-4202-6-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Gates - 8228681P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details