Manufacturer: Texas Instruments
Win Source Part Number: 082388-SN74LVC04APWG
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
IC HEX INVERTER 14-TSSOP Product overview: SN74LVC04APWG from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWG can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 082388-SN74LVC04APWG | 705-SN74LVC04APWG |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC04APWG | TSSOP Logic IC |
| Gate Type | NOT; Inverter | NOT |
| Supply Voltage | 1.65 V ~ 3.6 V | |
| Inputs | 6 | 6 |
| Propagation Delay | 4.3 ns | 4.3 ns |