Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC04APWE4

Description
Win Source Part Number: 1257600-SN74LVC04APW E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 90 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC04APWE4,TEXTI SSN74LVC04APWE4,2156 -SN74LVC04APWE4,296- 36153-5 Base Product Number: 74LVC04
Request a Quote Datasheet
Description
Win Source Part Number: 1257600-SN74LVC04APW E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 90 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC04APWE4,TEXTI SSN74LVC04APWE4,2156 -SN74LVC04APWE4,296- 36153-5 Base Product Number: 74LVC04
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257600-SN74LVC04APWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257600-SN74LVC04APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257600-SN74LVC04APWE4
Win Source Part Number: 1257600-SN74LVC04APW E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 6 Standard Package: 90 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LVC04APWE4,TEXTI SSN74LVC04APWE4,2156 -SN74LVC04APWE4,296- 36153-5 Base Product Number: 74LVC04

Win Source Part Number: 1257600-SN74LVC04APWE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 6
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.3ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LVC04APWE4,TEXTISSN74LVC04APWE4,2156-SN74LVC04APWE4,296-36153-5
Base Product Number: 74LVC04

Buy Now Datasheet
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC04APWE4
3.6V TSSOP Logic IC 705-SN74LVC04APWE4
Hex Inverter 6-Gate 3.6V 14-TSSOP CMOS Logic IC Product overview: SN74LVC04APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWE4 can be used for catalog matching and distributor lookup.

Hex Inverter 6-Gate 3.6V 14-TSSOP CMOS Logic IC Product overview: SN74LVC04APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC04APWE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-36153-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36153-5-ND
Gates and Inverters 296-36153-5-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC04APWE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC04APWE4
Logic - Gates and Inverters SN74LVC04APWE4
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC04APWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC04APWE4
Gates and Inverters SN74LVC04APWE4
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257600-SN74LVC04APWE4 705-SN74LVC04APWE4 296-36153-5-ND SN74LVC04APWE4 SN74LVC04APWE4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 3.6V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter, Buffer NOT NOT NOT; Inverter
Supply Voltage 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Inputs 1 6 1 1
Propagation Delay 4.3 ns 9.5 ns 4.3 ns
Low Level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Logic Gates - 7989054P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
IC Package Type Other; Tube
View Details
Quad 2-Input OR - AP54RHC32ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details