SN74LVC02A is a quadruple 2-input positive-NOR gate operating from 1.65V to 3.6V with a propagation delay of 4.4ns at 3.3V. It supports 5.5V input tolerance and is available in a 14-pin TSSOP package measuring 5mm × 6.4mm, rated for operation from -40°C to 125°C.
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
4-Input NOR Gate IC, 1.65-3.6V, 4.2ns, 24mA, 14-TSSOP Product overview: SN74LVC02APWTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02APWTG4 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1257634-SN74LVC02APW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC02
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
Logic Gates Quadruple 2-Input Positive-NOR Gate
IC GATE NOR 4CH 2-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC02APWTG4 | 705-SN74LVC02APWTG4 | 1257634-SN74LVC02APWTG4 | SN74LVC02APWTG4-ND | SN74LVC02APWTG4 | SN74LVC02APWTG4 | SN74LVC02APWTG4 | SN74LVC02APWTG4 |
| Product Name | SN74LVC02A Quadruple 2-Input Positive-NOR Gate | 3.6V 24mA TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters |
| Gate Type | NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR | NOR | NOR; NOR Gate | NOT; NOR | |
| Supply Voltage | 1.5V; 3.6V; 1.8,2.5,2.7,3.3 | 3.6V | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Logic Family | LVC | |||||||
| Propagation Delay | 8.9 ns | 4.2 ns | 4.2 ns | 4.2 ns | ||||
| Operating Current | 0.0400 mA | 24 mA | 1.00E-3 mA |