Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 042773-SN74LVC02APWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
4CH 2-INP NOR GATE IC, CMOS, 3.6V, TSSOP, 4.2ns Product overview: SN74LVC02APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02APWRG4 can be used for catalog matching and distributor lookup.
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
NOR Gate IC 4 Channel 14-TSSOP
IC GATE NOR 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC02APWRG4 | 042773-SN74LVC02APWRG4 | 705-SN74LVC02APWRG4 | SN74LVC02APWRG4-ND | SN74LVC02APWRG4 | SN74LVC02APWRG4 | SN74LVC02APWRG4 |
| Product Name | SN74LVC02A Quadruple 2-Input Positive-NOR Gate | Logic - Logic - Gates and Inverters - SN74LVC02APWRG4 | 3.6V TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | NOT; NOR; NOR Gate | NOR; NOR GATE | NOR | NOT; NOR | NOR; NOR Gate | NOR |
| Supply Voltage | 1.5V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V |
| Logic Family | LVC | ||||||
| Propagation Delay | 8.9 ns | 4.2 ns | 4.2 ns | 4.2 ns | |||
| Operating Current | 0.0400 mA | 1.00E-3 mA | 24 mA |