Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02APWE4

Description
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02APWE4 - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02APWE4
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02APWE4
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC02APWE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC02APWE4-ND
Gates and Inverters SN74LVC02APWE4-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02APWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02APWE4
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC02APWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02APWE4
Gates and Inverters SN74LVC02APWE4
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02APWE4
Logic Gates SN74LVC02APWE4
Logic Gates Quadruple 2-Input Positive-NOR Gate

Logic Gates Quadruple 2-Input Positive-NOR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02APWE4 SN74LVC02APWE4-ND SN74LVC02APWE4 SN74LVC02APWE4 SN74LVC02APWE4
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOR NOR NOR; NOR Gate
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 8.9 ns 4.2 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 4011BDCQR - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details