Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02APW

Description
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02APW - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02APW
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02APW
Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74LVC02APW - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02APW - 082385-SN74LVC02APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02APW
082385-SN74LVC02APW
Logic - Logic - Gates and Inverters - SN74LVC02APW 082385-SN74LVC02APW
Manufacturer: Texas Instruments Win Source Part Number: 082385-SN74LVC02APW Packaging: Tube/Rail Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 082385-SN74LVC02APW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-26571-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26571-5-ND
Gates and Inverters 296-26571-5-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC02APW
Quad 3.6V TSSOP Logic IC 705-SN74LVC02APW
Quad 2-Input NOR Gate IC, 1.65-3.6V, 4.2ns, 125°C, TSSOP Product overview: SN74LVC02APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02APW can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 1.65-3.6V, 4.2ns, 125°C, TSSOP Product overview: SN74LVC02APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02APW
Logic Gates SN74LVC02APW
Logic Gates Quadruple 2-Input Positive-NOR Gate

Logic Gates Quadruple 2-Input Positive-NOR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC02APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02APW
Gates and Inverters SN74LVC02APW
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC02APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02APW
Logic - Gates and Inverters SN74LVC02APW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02APW
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site
IC GATE NOR 4CH 2-INP 14-TSSOP - 815-SN74LVC02APW - Utmel Electronic Limited
Hong Kong, China
IC GATE NOR 4CH 2-INP 14-TSSOP
815-SN74LVC02APW
IC GATE NOR 4CH 2-INP 14-TSSOP 815-SN74LVC02APW
IC GATE NOR 4CH 2-INP 14-TSSOP

IC GATE NOR 4CH 2-INP 14-TSSOP

Supplier's Site
Ic, Quad 2Input Nor, Smd, 74Lvc02; Logic Family / Base Number Texas Instruments - 33AH4909 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad 2Input Nor, Smd, 74Lvc02; Logic Family / Base Number Texas Instruments
33AH4909
Ic, Quad 2Input Nor, Smd, 74Lvc02; Logic Family / Base Number Texas Instruments 33AH4909
IC, QUAD 2INPUT NOR, SMD, 74LVC02; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD 2INPUT NOR, SMD, 74LVC02; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02APW SN74LVC02APW 082385-SN74LVC02APW 296-26571-5-ND 705-SN74LVC02APW SN74LVC02APW SN74LVC02APW SN74LVC02APW SN74LVC02APW 815-SN74LVC02APW 33AH4909
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC02APW Gates and Inverters Quad 3.6V TSSOP Logic IC Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NOR 4CH 2-INP 14-TSSOP Ic, Quad 2Input Nor, Smd, 74Lvc02; Logic Family / Base Number Texas Instruments
Gate Type NOR OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR GATE NOR; NOR Gate NOT; NOR NOR NOR NOR; NOR
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 1.8V 3.6V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 8.9 ns 4.2 ns 4.2 ns 4.2 ns 4.2 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers