Texas Instruments SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate SN74LVC02AMPWREP

Description
Enhanced Product Quadruple 2-Input Positive-Nor Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Nor Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate - SN74LVC02AMPWREP - Texas Instruments
Dallas, TX, United States
SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate
SN74LVC02AMPWREP
SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate SN74LVC02AMPWREP
Enhanced Product Quadruple 2-Input Positive-Nor Gate 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nor Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-22325-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22325-1-ND
Gates and Inverters 296-22325-1-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22325-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22325-6-ND
Gates and Inverters 296-22325-6-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-22325-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22325-2-ND
Gates and Inverters 296-22325-2-ND
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257690-SN74LVC02AMPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257690-SN74LVC02AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257690-SN74LVC02AMPWREP
Win Source Part Number: 1257690-SN74LVC02AMP WREP Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 2V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC02AMPWR EP,296-22325-2,-296- 22325-1R,296-22325-1 ,296-22325-2R,-V62/0 6660-01XER,296-22325 -6R,-296-22325-1,-V6 2/06660-01XE,296-223 25-6,2156-SN74LVC02A MPWREP,V62/06660-01X E,-296-22325-1,296-2 2325-1R,-SN74LVC02AM PWREPR Base Product Number: 74LVC02

Win Source Part Number: 1257690-SN74LVC02AMPWREP
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 5.5ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 2V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC02AMPWREP,296-22325-2,-296-22325-1R,296-22325-1,296-22325-2R,-V62/06660-01XER,296-22325-6R,-296-22325-1,-V62/06660-01XE,296-22325-6,2156-SN74LVC02AMPWREP,V62/06660-01XE,-296-22325-1,296-22325-1R,-SN74LVC02AMPWREPR
Base Product Number: 74LVC02

Buy Now Datasheet
 - SN74LVC02AMPWREP - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Quad 3.6V 24mA TSSOP Logic IC - 705-SN74LVC02AMPWREP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.6V 24mA TSSOP Logic IC
705-SN74LVC02AMPWREP
Quad 3.6V 24mA TSSOP Logic IC 705-SN74LVC02AMPWREP
Quad 2-Input NOR Gate IC, 3.6V, 24mA, 5.5ns, TSSOP Product overview: SN74LVC02AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02AMPWREP can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 3.6V, 24mA, 5.5ns, TSSOP Product overview: SN74LVC02AMPWREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, 24mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, 24mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02AMPWREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02AMPWREP
Logic Gates SN74LVC02AMPWREP
Logic Gates Mil Enhance Quad 2 Input Pos-NOR Gate

Logic Gates Mil Enhance Quad 2 Input Pos-NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC02AMPWREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02AMPWREP
Logic - Gates and Inverters SN74LVC02AMPWREP
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC02AMPWREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02AMPWREP
Gates and Inverters SN74LVC02AMPWREP
NOR Gate IC 4 Channel 14-TSSOP

NOR Gate IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02AMPWREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02AMPWREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02AMPWREP
IC GATE NOR 4CH 2-INP 14TSSOP

IC GATE NOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02AMPWREP 296-22325-1-ND 1257690-SN74LVC02AMPWREP SN74LVC02AMPWREP 705-SN74LVC02AMPWREP SN74LVC02AMPWREP SN74LVC02AMPWREP SN74LVC02AMPWREP SN74LVC02AMPWREP
Product Name SN74LVC02A-EP Enhanced Product Quadruple 2-Input Positive-Nor Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Quad 3.6V 24mA TSSOP Logic IC Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOT; NOR NOR; NOR Gate NOR
Supply Voltage 3.6V; 2.7,3.3 2V ~ 3.6V 2V ~ 3.6V 3.6V 2V (Low), 0.8V (High) 3.6V; 2V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 6.5 ns 5.5 ns 5.5 ns 5.5 ns
Operating Current 0.0100 mA 0.0100 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS27A Triple 3-Input Positive-NOR Gates - 5962-86838012A - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 26 ns
View Details
3 suppliers
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers