Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADR

Description
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02ADR - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02ADR
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADR
Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02ADR - 007152-SN74LVC02ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02ADR
007152-SN74LVC02ADR
Logic - Logic - Gates and Inverters - SN74LVC02ADR 007152-SN74LVC02ADR
Manufacturer: Texas Instruments Win Source Part Number: 007152-SN74LVC02ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007152-SN74LVC02ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - SN74LVC02ADR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V SOIC Logic IC
705-SN74LVC02ADR
Quad 3.6V SOIC Logic IC 705-SN74LVC02ADR
Quad 2-Input NOR Gate, 1.65-3.6V, 4.4ns, 14-SOIC, CMOS Product overview: SN74LVC02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADR can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate, 1.65-3.6V, 4.4ns, 14-SOIC, CMOS Product overview: SN74LVC02ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-8433-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8433-2-ND
Gates and Inverters 296-8433-2-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8433-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8433-6-ND
Gates and Inverters 296-8433-6-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-8433-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8433-1-ND
Gates and Inverters 296-8433-1-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic Nor Gate, Quad, Soic-14; Logic Function Texas Instruments - 86W6197 - Newark, An Avnet Company
Chicago, IL, United States
Logic Nor Gate, Quad, Soic-14; Logic Function Texas Instruments
86W6197
Logic Nor Gate, Quad, Soic-14; Logic Function Texas Instruments 86W6197
LOGIC NOR GATE, QUAD, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Output Current:- RoHS Compliant: Yes

LOGIC NOR GATE, QUAD, SOIC-14; Logic Function:NOR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LVC02; Logic IC Family:74LVC; Supply Voltage Min:1.65V; Output Current:- RoHS Compliant: Yes

Supplier's Site
Ic, Quad Nor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 54AH1490 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
54AH1490
Ic, Quad Nor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 54AH1490
IC, QUAD NOR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD NOR GATE, 2I/P, SOIC-14; Logic Family / Base Number:74LVC02; Logic Type:NOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC02ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC02ADR
Gates and Inverters SN74LVC02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC02ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02ADR
Gates and Inverters SN74LVC02ADR
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC02ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02ADR
Logic - Gates and Inverters SN74LVC02ADR
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02ADR
Logic Gates SN74LVC02ADR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02ADR 007152-SN74LVC02ADR SN74LVC02ADR 705-SN74LVC02ADR 296-8433-2-ND 86W6197 54AH1490 SN74LVC02ADR SN74LVC02ADR SN74LVC02ADR SN74LVC02ADR SN74LVC02ADR
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Logic - Logic - Gates and Inverters - SN74LVC02ADR Quad 3.6V SOIC Logic IC Gates and Inverters Logic Nor Gate, Quad, Soic-14; Logic Function Texas Instruments Ic, Quad Nor Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; NOR Gate OR; NOR NOR; NOR GATE NOR NOR; NOR NOR NOR; NOR Gate NOR; NOR Gate NOT; NOR
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 8.9 ns 4.2 ns 4.4 ns 4.2 ns 4.2 ns
Operating Current 0.0400 mA 24 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC132 Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-89845022A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details
4 suppliers
 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers