Texas Instruments SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADBR

Description
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC02A Quadruple 2-Input Positive-NOR Gate - SN74LVC02ADBR - Texas Instruments
Dallas, TX, United States
SN74LVC02A Quadruple 2-Input Positive-NOR Gate
SN74LVC02ADBR
SN74LVC02A Quadruple 2-Input Positive-NOR Gate SN74LVC02ADBR
Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125

Quadruple 2-Input Positive-NOR Gate 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-8432-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8432-2-ND
Gates and Inverters 296-8432-2-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-8432-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-8432-1-ND
Gates and Inverters 296-8432-1-ND
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC02ADBR - 007153-SN74LVC02ADBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC02ADBR
007153-SN74LVC02ADBR
Logic - Logic - Gates and Inverters - SN74LVC02ADBR 007153-SN74LVC02ADBR
Manufacturer: Texas Instruments Win Source Part Number: 007153-SN74LVC02ADBR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 007153-SN74LVC02ADBR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.2ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.6V SSOP Logic IC
705-SN74LVC02ADBR
3.6V SSOP Logic IC 705-SN74LVC02ADBR
4-Bit NOR Gate IC, 2-Input, CMOS, 1.65-3.6V, 4.4ns, SSOP Product overview: SN74LVC02ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADBR can be used for catalog matching and distributor lookup.

4-Bit NOR Gate IC, 2-Input, CMOS, 1.65-3.6V, 4.4ns, SSOP Product overview: SN74LVC02ADBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC02ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC02ADBR - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC02ADBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC02ADBR
Gates and Inverters SN74LVC02ADBR
NOR Gate IC 4 Channel 14-SSOP

NOR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC02ADBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC02ADBR
Logic - Gates and Inverters SN74LVC02ADBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC02ADBR
Logic Gates SN74LVC02ADBR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC02ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC02ADBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC02ADBR
IC GATE NOR 4CH 2-INP 14SSOP

IC GATE NOR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC02ADBR 296-8432-2-ND 007153-SN74LVC02ADBR 705-SN74LVC02ADBR SN74LVC02ADBR SN74LVC02ADBR SN74LVC02ADBR SN74LVC02ADBR SN74LVC02ADBR
Product Name SN74LVC02A Quadruple 2-Input Positive-NOR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC02ADBR 3.6V SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOR NOT; NOR; NOR Gate NOR; NOR GATE OR; NOR NOR; NOR Gate NOT; NOR NOR
Supply Voltage 1.5V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V
Logic Family LVC CMOS
Propagation Delay 8.9 ns 4.2 ns 4.2 ns 4.4 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5486FMQB - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers