Manufacturer: Texas Instruments
Win Source Part Number: 065616-SN74LVC00ARGY
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-VQFN (3.5x3.5)
Dimension: 14-VFQFN Exposed Pad
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
LVC/LCX/Z SERIES, QUAD 2-INPUT NAND GATE, PQCC14, GREEN, PLASTIC, MO-241BA, VQFN-14 Product overview: SN74LVC00ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, VQFN, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ARGYRG4
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 065616-SN74LVC00ARGYRG4 | 705-SN74LVC00ARGYRG4 |
| Product Name | Logic - Logic - Gates and Inverters - SN74LVC00ARGYRG4 | Quad VQFN Logic IC |
| Gate Type | NOT; NAND; NAND Gate | NAND; NAND GATE |
| Supply Voltage | 1.65 V ~ 3.6 V | 3.6V |
| Inputs | 2 | 2 |
| Propagation Delay | 4.1 ns | 4.1 ns |