Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWT

Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00APWT - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00APWT
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWT
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74LVC00APWT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC00APWT
Quad 3.6V TSSOP Logic IC 705-SN74LVC00APWT
Quad 2-Input NAND Gate, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWT can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LVC00APWTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC00APWTDKR-ND
Gates and Inverters 296-SN74LVC00APWTDKR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC00APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC00APWTTR-ND
Gates and Inverters 296-SN74LVC00APWTTR-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC00APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC00APWTCT-ND
Gates and Inverters 296-SN74LVC00APWTCT-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00APWT - 1100235-SN74LVC00APWT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00APWT
1100235-SN74LVC00APWT
Logic - Logic - Gates and Inverters - SN74LVC00APWT 1100235-SN74LVC00APWT
Manufacturer: Texas Instruments Win Source Part Number: 1100235-SN74LVC00APW T Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100235-SN74LVC00APWT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC GATE NAND 4CH 2-INP 14TSSOP - 815-SN74LVC00APWT - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14TSSOP
815-SN74LVC00APWT
IC GATE NAND 4CH 2-INP 14TSSOP 815-SN74LVC00APWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00APWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC00APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00APWT
Logic - Gates and Inverters SN74LVC00APWT
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00APWT
Logic Gates SN74LVC00APWT
Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC00APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00APWT
Gates and Inverters SN74LVC00APWT
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00APWT SN74LVC00APWT 705-SN74LVC00APWT 296-SN74LVC00APWTDKR-ND 1100235-SN74LVC00APWT 815-SN74LVC00APWT SN74LVC00APWT SN74LVC00APWT SN74LVC00APWT SN74LVC00APWT
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Quad 3.6V TSSOP Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC00APWT IC GATE NAND 4CH 2-INP 14TSSOP Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND AND; NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V 1.65V ~ 3.6V 1.65 V ~ 3.6 V 1.8V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 24 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-87610012A - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
6 suppliers
Logic - Logic - Gates and Inverters - 4001BP - 161833-4001BP - Win Source Electronics
Specs
Gate Type NOT; NOR; NOR Gate
Supply Voltage 3 V ~ 18 V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54S86FM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers