Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWRG4

Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00APWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00APWRG4
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWRG4
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00APWRG4 - 1100234-SN74LVC00APWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00APWRG4
1100234-SN74LVC00APWRG4
Logic - Logic - Gates and Inverters - SN74LVC00APWRG4 1100234-SN74LVC00APWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100234-SN74LVC00APW RG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100234-SN74LVC00APWRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC00APWRG4
Quad 3.6V TSSOP Logic IC 705-SN74LVC00APWRG4
Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-46202-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46202-2-ND
Gates and Inverters 296-46202-2-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-46202-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46202-6-ND
Gates and Inverters 296-46202-6-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-46202-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46202-1-ND
Gates and Inverters 296-46202-1-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00APWRG4
Logic Gates SN74LVC00APWRG4
Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00APWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00APWRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00APWRG4
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC00APWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00APWRG4
Logic - Gates and Inverters SN74LVC00APWRG4
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00APWRG4 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC00APWRG4
Gates and Inverters SN74LVC00APWRG4
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00APWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00APWRG4
Gates and Inverters SN74LVC00APWRG4
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00APWRG4 1100234-SN74LVC00APWRG4 705-SN74LVC00APWRG4 296-46202-2-ND SN74LVC00APWRG4 SN74LVC00APWRG4 SN74LVC00APWRG4 SN74LVC00APWRG4 SN74LVC00APWRG4
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Logic - Logic - Gates and Inverters - SN74LVC00APWRG4 Quad 3.6V TSSOP Logic IC Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE NAND NAND NOT; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
3 suppliers
Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54LS11FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers