Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWE4

Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00APWE4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00APWE4
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00APWE4
Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-TSSOP -40 to 125

Buy Now Datasheet
 - SN74LVC00APWE4 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00APWE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC00APWE4-ND
Gates and Inverters SN74LVC00APWE4-ND
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC00APWE4
Quad 3.6V TSSOP Logic IC 705-SN74LVC00APWE4
Quad 2-Input NAND Gate, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWE4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate, 1.65-3.6V, 4.1ns, 125°C, TSSOP Product overview: SN74LVC00APWE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00APWE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257576-SN74LVC00APWE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257576-SN74LVC00APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257576-SN74LVC00APWE4
Win Source Part Number: 1257576-SN74LVC00APW E4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Package: Tube Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TEXTISSN74LVC00APWE4 ,2156-SN74LVC00APWE4 Base Product Number: 74LVC00

Win Source Part Number: 1257576-SN74LVC00APWE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Package: Tube
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74LVC00APWE4,2156-SN74LVC00APWE4
Base Product Number: 74LVC00

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00APWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00APWE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00APWE4
IC GATE NAND 4CH 2-INP 14TSSOP

IC GATE NAND 4CH 2-INP 14TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00APWE4
Logic Gates SN74LVC00APWE4
Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC00APWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00APWE4
Gates and Inverters SN74LVC00APWE4
NAND Gate IC 4 Channel 14-TSSOP

NAND Gate IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00APWE4 SN74LVC00APWE4 SN74LVC00APWE4-ND 705-SN74LVC00APWE4 1257576-SN74LVC00APWE4 SN74LVC00APWE4 SN74LVC00APWE4 SN74LVC00APWE4
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters Quad 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
 - 54S132DM - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
4 suppliers