Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ANSRG4

Description
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in a 14-pin SOP package, operating from 1.65V to 3.6V with a propagation delay of 4.3ns at 3.3V, specified for -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-NAND gate in a 14-pin SOP package, operating from 1.65V to 3.6V with a propagation delay of 4.3ns at 3.3V, specified for -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00ANSRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00ANSRG4
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ANSRG4
Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SO -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC00ANSRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC00ANSRG4-ND
Gates and Inverters SN74LVC00ANSRG4-ND
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V Logic IC
705-SN74LVC00ANSRG4
Quad 3.6V Logic IC 705-SN74LVC00ANSRG4
Quad 2-Input NAND Gate IC, 74LVC, CMOS, 1.65-3.6V, 125°C, SOP Product overview: SN74LVC00ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ANSRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 74LVC, CMOS, 1.65-3.6V, 125°C, SOP Product overview: SN74LVC00ANSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ANSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00ANSRG4 - 1255374-SN74LVC00ANSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00ANSRG4
1255374-SN74LVC00ANSRG4
Logic - Logic - Gates and Inverters - SN74LVC00ANSRG4 1255374-SN74LVC00ANSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255374-SN74LVC00ANS RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 14-SOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Family Part Number: 74LVC00 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V Current - Quiescent (Maximum): 1μA Max Propagation Delay at V, Max CL: 4.1ns at 3.3V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255374-SN74LVC00ANSRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC00
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V
Current - Quiescent (Maximum): 1μA
Max Propagation Delay at V, Max CL: 4.1ns at 3.3V, 50pF

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00ANSRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00ANSRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00ANSRG4
IC GATE NAND 4CH 2-INP 14SO

IC GATE NAND 4CH 2-INP 14SO

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC00ANSRG4
Logic Gates SN74LVC00ANSRG4
Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Logic Gates Low-Pwr Sngl 2-Input Positive-NAND Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00ANSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00ANSRG4
Logic - Gates and Inverters SN74LVC00ANSRG4
IC GATE NAND 4CH 2-INP 14SOP

IC GATE NAND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00ANSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00ANSRG4
Gates and Inverters SN74LVC00ANSRG4
NAND Gate IC 4 Channel 14-SO

NAND Gate IC 4 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00ANSRG4 SN74LVC00ANSRG4-ND 705-SN74LVC00ANSRG4 1255374-SN74LVC00ANSRG4 SN74LVC00ANSRG4 SN74LVC00ANSRG4 SN74LVC00ANSRG4 SN74LVC00ANSRG4
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters Quad 3.6V Logic IC Logic - Logic - Gates and Inverters - SN74LVC00ANSRG4 Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC08-SP Quadruple 2-Input Positive-AND Gates - 5962-8404701VDA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
3 suppliers
SN54HC132-SP Quadruple Positive-NAND Gates With Schmitt-trigger Inputs - 5962-8984502VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Features Schmitt Trigger
View Details