Texas Instruments SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AMPWREPG4

Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate - SN74LVC00AMPWREPG4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate
SN74LVC00AMPWREPG4
SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate SN74LVC00AMPWREPG4
Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125

Enhanced Product Quadruple 2-Input Positive-Nand Gate 14-TSSOP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number SN74LVC00AMPWREPG4
Product Name SN74LVC00A-EP Enhanced Product Quadruple 2-Input Positive-Nand Gate
Gate Type NAND
Supply Voltage 3.6V; 2.7,3.3
Logic Family LVC
Propagation Delay 5.1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS32DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
Gates and Inverters - Multi-Function, Configurable - 100166DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5V
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details