Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADR

Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00ADR - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00ADR
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADR
Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SOIC -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-1694-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1694-1-ND
Gates and Inverters 296-1694-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1694-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1694-2-ND
Gates and Inverters 296-1694-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-1694-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1694-6-ND
Gates and Inverters 296-1694-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC00ADR
3.6V SOIC Logic IC 705-SN74LVC00ADR
4-ch 2-input NAND Gate IC, 1.65-3.6V, 4.3ns, SOIC Product overview: SN74LVC00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADR can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 1.65-3.6V, 4.3ns, SOIC Product overview: SN74LVC00ADR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC00ADR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00ADR - 007151-SN74LVC00ADR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00ADR
007151-SN74LVC00ADR
Logic - Logic - Gates and Inverters - SN74LVC00ADR 007151-SN74LVC00ADR
Manufacturer: Texas Instruments Win Source Part Number: 007151-SN74LVC00ADR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 007151-SN74LVC00ADR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC00ADR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00ADR
Logic - Gates and Inverters SN74LVC00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00ADR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC00ADR
Gates and Inverters SN74LVC00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ9466 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ9466
Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ9466
NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LVC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

NAND GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:74LVC00; Logic Type:NAND Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
IC GATE NAND 4CH 2-INP 14SOIC - 815-SN74LVC00ADR - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-SN74LVC00ADR
IC GATE NAND 4CH 2-INP 14SOIC 815-SN74LVC00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LVC00ADR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00ADR
Gates and Inverters SN74LVC00ADR
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC00ADR
Logic ICs >> Gates SN74LVC00ADR
1uA 1.65V~3.6V 4 4.1ns@3.3V,50pF NAND Gates SOIC-14 Gates ROHS

1uA 1.65V~3.6V 4 4.1ns@3.3V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00ADR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00ADR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00ADR
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00ADR 296-1694-1-ND 705-SN74LVC00ADR SN74LVC00ADR 007151-SN74LVC00ADR SN74LVC00ADR SN74LVC00ADR 26AJ9466 815-SN74LVC00ADR SN74LVC00ADR SN74LVC00ADR SN74LVC00ADR
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters 3.6V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LVC00ADR Logic - Gates and Inverters Gates and Inverters Nand Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments IC GATE NAND 4CH 2-INP 14SOIC Gates and Inverters Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NOT; NAND NAND; NAND Gate NAND; NAND Gate NAND NAND; NAND Gate NAND NAND
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V 1.65 V ~ 3.6 V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 3.6V 3.6V 1.8V 3.6V; 1.65V ~ 3.6V 1.65V~3.6V 3.6V
Logic Family LVC CMOS CMOS; CMOS
Propagation Delay 12.5 ns 4.1 ns 4.3 ns 4.1 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100141DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Dual Logic IC - 705-54LS21J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Logic Family LS
Inputs 4
View Details
2 suppliers
Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers