Texas Instruments SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADBRG4

Description
Quadruple 2-Input Positive-NAND Gate 14-SSOP -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-NAND Gate 14-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC00A Quadruple 2-Input Positive-NAND Gate - SN74LVC00ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC00A Quadruple 2-Input Positive-NAND Gate
SN74LVC00ADBRG4
SN74LVC00A Quadruple 2-Input Positive-NAND Gate SN74LVC00ADBRG4
Quadruple 2-Input Positive-NAND Gate 14-SSOP -40 to 125

Quadruple 2-Input Positive-NAND Gate 14-SSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - SN74LVC00ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC00ADBRG4-ND
Gates and Inverters SN74LVC00ADBRG4-ND
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC00ADBRG4 - 1100232-SN74LVC00ADBRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC00ADBRG4
1100232-SN74LVC00ADBRG4
Logic - Logic - Gates and Inverters - SN74LVC00ADBRG4 1100232-SN74LVC00ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100232-SN74LVC00ADB RG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SSOP Dimension: 14-SSOP (0.209", 5.30mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100232-SN74LVC00ADBRG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 4.1ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SSOP
Dimension: 14-SSOP (0.209", 5.30mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LVC00ADBRG4 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V SSOP Logic IC
705-SN74LVC00ADBRG4
Quad 3.6V SSOP Logic IC 705-SN74LVC00ADBRG4
Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, 14-SSOP Product overview: SN74LVC00ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADBRG4 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, 1.65-3.6V, 4.1ns, 14-SSOP Product overview: SN74LVC00ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC00ADBRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC00ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC00ADBRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC00ADBRG4
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC00ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC00ADBRG4
Logic - Gates and Inverters SN74LVC00ADBRG4
IC GATE NAND 4CH 2-INP 14SSOP

IC GATE NAND 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC00ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC00ADBRG4
Gates and Inverters SN74LVC00ADBRG4
NAND Gate IC 4 Channel 14-SSOP

NAND Gate IC 4 Channel 14-SSOP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC00ADBRG4 SN74LVC00ADBRG4-ND 1100232-SN74LVC00ADBRG4 SN74LVC00ADBRG4 705-SN74LVC00ADBRG4 SN74LVC00ADBRG4 SN74LVC00ADBRG4 SN74LVC00ADBRG4
Product Name SN74LVC00A Quadruple 2-Input Positive-NAND Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC00ADBRG4 Quad 3.6V SSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NOT; NAND NAND; NAND Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V
Logic Family LVC CMOS
Propagation Delay 12.5 ns 4.1 ns 4.1 ns 4.1 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54F02FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
SN54HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs - 5962-87647012A - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Gates and Inverters - 54F11LMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details