Texas Instruments High-Performance Analog Latches SN74LV8T573PWR

Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet
Description
OCTAL TRANSPARENT D-TYPE LATCHES
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-SN74LV8T573PWRCT-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74LV8T573PWRTR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet
Latches - 296-SN74LV8T573PWRDKR-ND - DigiKey
Thief River Falls, MN, United States
OCTAL TRANSPARENT D-TYPE LATCHES

OCTAL TRANSPARENT D-TYPE LATCHES

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Logic Latches
Product Number 296-SN74LV8T573PWRCT-ND
Product Name Latches
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 5.5V
Low-level Output Current (Sink) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74AUP1G373GF,132 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 4 mA
High-level Output Current (Source) 4 mA
View Details
Integrated Circuits (ICs) - Logic - Latches - 1024306-74ALVT16373DL,112 - Win Source Electronics
Specs
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 8 mA
View Details
4 suppliers
CD54HCT259 High Speed CMOS Logic 8-Bit Addressable Latch - CD54HCT259F3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 4.5
Operating Current 0.0800 mA
View Details
3 suppliers
6-Bit Latch - 8T3404/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
Logic Family TTL
View Details