Texas Instruments High-Performance Analog Flip Flops SN74LV8T373DGSR

Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 296-SN74LV8T373DGSRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 296-SN74LV8T373DGSRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet
Flip Flops - 296-SN74LV8T373DGSRTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 1-ELE 8-BIT

IC FF D-TYPE 1-ELE 8-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 296-SN74LV8T373DGSRDKR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
Output Characteristics Non-Inverted
Propagation Delay 9 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ABT374CSC - Lingto Electronic Limited
Specs
fMAX 200 MHz
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
Flip Flops - 100135J-MIL - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
2 suppliers
Low-power D-type flip-flop with set and reset; positive-edge trigger - 74AUP1G74GS,115 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +4.6
View Details
7 suppliers