Rochester Electronics Logic - Flip Flops 100351W-QMLV

Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet
Description
100351 - D FLIP-FLOP, 100K SERIE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 100351W-QMLV - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
100351W-QMLV
Logic - Flip Flops 100351W-QMLV
100351 - D FLIP-FLOP, 100K SERIE

100351 - D FLIP-FLOP, 100K SERIE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 100351W-QMLV
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Dual JK flip-flop with set and reset; negative-edge trigger - 74HCT112PW,118 - Nexperia B.V.
Specs
Flip-Flop Type J-K
Triggering Negative-edge Triggered
Supply Voltage +7
View Details
6 suppliers
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QSA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
 - 54F534/B2A - Rochester Electronics
Rochester Electronics
Specs
Triggering Positive-edge Triggered
Supply Voltage 5V
Package Type LCC
View Details