TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SN74LV8T273PWR -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SN74LV8T273PWR
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Description
IC FF D-TYPE 1-ELE 8-BIT
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
296-SN74LV8T273PWRCT-ND |
|
Product Name
|
Flip Flops |
|
Flip-Flop Type
|
D
|
|
Triggering
|
Positive-edge Triggered
|
|
Supply Voltage
|
1.65V ~ 5.5V
|
|
Output Characteristics
|
Non-Inverted
|
|
Propagation Delay
|
9.4 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Propagation Delay
10 ns
View Details
Flip-Flop Type
D
Supply Voltage
3.6V; 0.8V ~ 3.6V
Operating Temperature
-40 to 125 C (-40 to 257 F)
View Details
2 suppliers
fMAX
90 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details