Texas Instruments SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86APWT

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV86A Quadruple 2-Input Exclusive-OR Gates - SN74LV86APWT - Texas Instruments
Dallas, TX, United States
SN74LV86A Quadruple 2-Input Exclusive-OR Gates
SN74LV86APWT
SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86APWT
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LV86APWT - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-SN74LV86APWTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV86APWTCT-ND
Gates and Inverters 296-SN74LV86APWTCT-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-SN74LV86APWTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LV86APWTTR-ND
Gates and Inverters 296-SN74LV86APWTTR-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V 12mA TSSOP Logic IC
705-SN74LV86APWT
Quad 5.5V 12mA TSSOP Logic IC 705-SN74LV86APWT
Quad 2-Input XOR Gate IC, 5.5V, 12mA, 8.8ns, TSSOP Product overview: SN74LV86APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86APWT can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 5.5V, 12mA, 8.8ns, TSSOP Product overview: SN74LV86APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 12mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 12mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV86APWT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV86APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV86APWT
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LV86APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV86APWT
Logic - Gates and Inverters SN74LV86APWT
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV86APWT
Logic Gates SN74LV86APWT
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LV86APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV86APWT
Gates and Inverters SN74LV86APWT
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV86APWT SN74LV86APWT 296-SN74LV86APWTCT-ND 705-SN74LV86APWT SN74LV86APWT SN74LV86APWT SN74LV86APWT SN74LV86APWT
Product Name SN74LV86A Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Quad 5.5V 12mA TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR; XOR XOR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 1.5V (Low), 0.5V (High) 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 21 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 5414J - 162851-5414J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
SN54AS804B Hex 2-Input NAND Drivers - 5962-8776601RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family AS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers