Texas Instruments SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86APW

Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV86A Quadruple 2-Input Exclusive-OR Gates - SN74LV86APW - Texas Instruments
Dallas, TX, United States
SN74LV86A Quadruple 2-Input Exclusive-OR Gates
SN74LV86APW
SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86APW
Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LV86APW - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.5V TSSOP Logic IC
705-SN74LV86APW
5.5V TSSOP Logic IC 705-SN74LV86APW
4-Bit XOR Gate IC, 2-Input, 14-TSSOP, CMOS, 5.5V Product overview: SN74LV86APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86APW can be used for catalog matching and distributor lookup.

4-Bit XOR Gate IC, 2-Input, 14-TSSOP, CMOS, 5.5V Product overview: SN74LV86APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-41911-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-41911-5-ND
Gates and Inverters 296-41911-5-ND
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LV86APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LV86APW
Logic - Gates and Inverters SN74LV86APW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LV86APW
Logic Gates SN74LV86APW
Logic Gates Quadruple 2-Input Exclusive-OR Gate

Logic Gates Quadruple 2-Input Exclusive-OR Gate

Buy Now Datasheet
IC GATE XOR 4CH 2-INP 14-TSSOP - 815-SN74LV86APW - Utmel Electronic Limited
Hong Kong, China
IC GATE XOR 4CH 2-INP 14-TSSOP
815-SN74LV86APW
IC GATE XOR 4CH 2-INP 14-TSSOP 815-SN74LV86APW
IC GATE XOR 4CH 2-INP 14-TSSOP

IC GATE XOR 4CH 2-INP 14-TSSOP

Supplier's Site
Logic, 2In Exclusive-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments - 54AH1519 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2In Exclusive-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments
54AH1519
Logic, 2In Exclusive-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments 54AH1519
LOGIC, 2IN EXCLUSIVE-OR GATE, 14TSSOP; Logic Family / Base Number:74LV86; Logic Type:XOR; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, 2IN EXCLUSIVE-OR GATE, 14TSSOP; Logic Family / Base Number:74LV86; Logic Type:XOR; Output Current:12mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LV86APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV86APW
Gates and Inverters SN74LV86APW
XOR (Exclusive OR) IC 4 Channel 14-TSSOP

XOR (Exclusive OR) IC 4 Channel 14-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV86APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV86APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV86APW
IC GATE XOR 4CH 2-INP 14TSSOP

IC GATE XOR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV86APW SN74LV86APW 705-SN74LV86APW 296-41911-5-ND SN74LV86APW SN74LV86APW 815-SN74LV86APW 54AH1519 SN74LV86APW SN74LV86APW
Product Name SN74LV86A Quadruple 2-Input Exclusive-OR Gates 5.5V TSSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates IC GATE XOR 4CH 2-INP 14-TSSOP Logic, 2In Exclusive-Or Gate, 14Tssop; Logic Family / Base Number Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; XOR XOR; XOR GATE, OR GATE XOR NOT; XOR XOR XOR; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 2.5,3.3,5 5.5V 2V ~ 5.5V 1.5V (Low), 0.5V (High) 2.5V 5.5V 2V ~ 5.5V
Logic Family LV-A CMOS CMOS; CMOS
Propagation Delay 21 ns 8.8 ns 8.8 ns 8.8 ns
Operating Current 0.0200 mA 0.0200 mA 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details