Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LV86ADG4 |
| Product Name | SN74LV86A Quadruple 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 2.5,3.3,5 |
| Logic Family | LV-A |
| Propagation Delay | 21 ns |