Texas Instruments SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86AD

Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet
Description
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV86A Quadruple 2-Input Exclusive-OR Gates - SN74LV86AD - Texas Instruments
Dallas, TX, United States
SN74LV86A Quadruple 2-Input Exclusive-OR Gates
SN74LV86AD
SN74LV86A Quadruple 2-Input Exclusive-OR Gates SN74LV86AD
Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Quadruple 2-Input Exclusive-OR Gates 14-SOIC -40 to 85

Buy Now Datasheet
 - SN74LV86AD - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

XOR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-1693-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1693-5-ND
Gates and Inverters 296-1693-5-ND
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 2V 5.5V SOIC Logic IC
705-SN74LV86AD
Quad 2V 5.5V SOIC Logic IC 705-SN74LV86AD
Quad 2-Input XOR Gate IC, 2V-5.5V, 10ns, 14-SOIC, CMOS Product overview: SN74LV86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86AD can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, 2V-5.5V, 10ns, 14-SOIC, CMOS Product overview: SN74LV86AD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV86AD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LV86AD - 1255363-SN74LV86AD - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LV86AD
1255363-SN74LV86AD
Logic - Logic - Gates and Inverters - SN74LV86AD 1255363-SN74LV86AD
Manufacturer: Texas Instruments Win Source Part Number: 1255363-SN74LV86AD Packaging: Tube Mounting Style: SMD Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 12mA, 12mA Logic Level - Low: 0.5V Logic Level - High: 1.5V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 74LV86 Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Supply Voltage (V): 2V ~ 5.5V Current - Quiescent (Maximum): 20μA Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255363-SN74LV86AD
Packaging: Tube
Mounting Style: SMD
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 12mA, 12mA
Logic Level - Low: 0.5V
Logic Level - High: 1.5V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 74LV86
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 5.5V
Current - Quiescent (Maximum): 20μA
Max Propagation Delay at V, Max CL: 8.8ns at 5V, 50pF

Buy Now
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 76C4929 - Newark, An Avnet Company
Chicago, IL, United States
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments
76C4929
Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments 76C4929
QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LV86; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes

QUAD XOR GATE, 2I/P, SOIC-14; Logic Function:XOR (Exclusive OR); No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74LV86; Logic IC Family:74LV; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LV86AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LV86AD
Gates and Inverters SN74LV86AD
XOR (Exclusive OR) IC 4 Channel 14-SOIC

XOR (Exclusive OR) IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LV86AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LV86AD
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LV86AD
IC GATE XOR 4CH 2-INP 14SOIC

IC GATE XOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LV86AD
Logic Gates SN74LV86AD
Logic Gates Quad 2-Inp Excl-OR Gates

Logic Gates Quad 2-Inp Excl-OR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LV86AD SN74LV86AD 296-1693-5-ND 705-SN74LV86AD 1255363-SN74LV86AD 76C4929 SN74LV86AD SN74LV86AD SN74LV86AD
Product Name SN74LV86A Quadruple 2-Input Exclusive-OR Gates Gates and Inverters Quad 2V 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LV86AD Quad Xor Gate, 2I/p, Soic-14; Logic Function Texas Instruments Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR; XOR XOR XOR; XOR GATE, OR GATE NOT; XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) XOR
Supply Voltage 2.5,3.3,5 2V ~ 5.5V 5.5V 2V ~ 5.5V 2V ~ 5.5V
Logic Family LV-A CMOS
Propagation Delay 21 ns 8.8 ns 10 ns 8.8 ns
Operating Current 0.0200 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products