10-Bit Universal Schmitt-Trigger Buffers With 3-State Outputs 24-PDIP -40 to 85 Product overview: SN74LV8151NT-P from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LV8151NT-P can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095144-SN74LV8151NT
Number of Bits: 10
Categories: Logic - Gates and Inverters
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 705-SN74LV8151NT-P | 1095144-SN74LV8151NT-P |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74LV8151NT-P |
| Gate Type | Buffer/Driver | NOT |