Dual positive-edge-trigge
Dual Positive-Edge-Trigge
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LV74APWG4 |
| Product Name | SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops |
| Flip-Flop Type | D |
| Triggering | Positive-edge Triggered |
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 |
| Propagation Delay | 17 ns |
| fMAX | 70 MHz |