The SN74LV74ADBR is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 065612-SN74LV74ADBR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 12mA, 12mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 9.3ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 20μA
Input Capacitance: 2pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 14-SSOP (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 2 V to 5.5 V
Max Frequency: 140MHz
Alternative Parts (Cross-Reference): SN74LV74ARGYRG4; 74LVX74T; 74LVX74TTR; SN74LV74ADBR;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
D Flip-Flop, LV/LV-A/LVX/H Series, 2-Func, Positive Edge Triggered, 1-Bit, Complementary Output, CMOS, PDSO14
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209"", 5.30mm Width)"
IC FF D-TYPE DUAL 1BIT 14SSOP
IC FF D-TYPE DUAL 1BIT 14SSOP
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV74ADBR | 065612-SN74LV74ADBR | SN74LV74ADBR | 296-3844-1-ND | SN74LV74ADBR | SN74LV74ADBR | SN74LV74ADBR |
| Product Name | SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops | Logic - Logic - Flip Flops - SN74LV74ADBR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | Positive-edge Triggered | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2 V ~ 5.5 V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Propagation Delay | 17 ns | 9.3 ns | 9.3 ns | ||||
| fMAX | 70 MHz | 140 MHz | 140 MHz |