Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LV74ADB

Description
SN74LV74A Dual Positive-Edge-Trigge red D-Type Flip-Flops
Request a Quote Datasheet
Description
SN74LV74A Dual Positive-Edge-Trigge red D-Type Flip-Flops
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LV74ADB - Rochester Electronics
Newburyport, MA, United States
SN74LV74A Dual Positive-Edge-Trigge red D-Type Flip-Flops

SN74LV74A Dual Positive-Edge-Triggered D-Type Flip-Flops

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LV74ADB - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LV74ADB
Integrated Circuits (ICs) - Logic - Flip Flops SN74LV74ADB
IC FF D-TYPE DUAL 1BIT 14SSOP

IC FF D-TYPE DUAL 1BIT 14SSOP

Supplier's Site
Flip Flops - SN74LV74ADB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LV74ADB
Flip Flops SN74LV74ADB
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-SSOP (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LV74ADB SN74LV74ADB SN74LV74ADB
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Triggering Positive-edge Triggered
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
fMAX 35 MHz
View Details
Flip Flops - 74ALVCH16821DL,518-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SC - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details