Texas Instruments Standard Linear and Logic 8-bit 2V 5.5V VQFN Logic IC SN74LV595ARGYRG4

Description
8-Bit 3-State Shift Register, 2V-5.5V, CMOS, VQFN Product overview: SN74LV595ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 5.5V, VQFN, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595ARGYRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 3-State Shift Register, 2V-5.5V, CMOS, VQFN Product overview: SN74LV595ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 5.5V, VQFN, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595ARGYRG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 2V 5.5V VQFN Logic IC
712-SN74LV595ARGYRG4
8-bit 2V 5.5V VQFN Logic IC 712-SN74LV595ARGYRG4
8-Bit 3-State Shift Register, 2V-5.5V, CMOS, VQFN Product overview: SN74LV595ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 5.5V, VQFN, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595ARGYRG4 can be used for catalog matching and distributor lookup.

8-Bit 3-State Shift Register, 2V-5.5V, CMOS, VQFN Product overview: SN74LV595ARGYRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 2V, 5.5V, VQFN. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 2V, 5.5V, VQFN, Shift Registers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 712-SN74LV595ARGYRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 712-SN74LV595ARGYRG4
Product Name 8-bit 2V 5.5V VQFN Logic IC
Gate Type Shift Register
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 9.2 ns
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic - Gates and Inverters - 54LS21FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details