Octal edge-triggered D-type flip-flops with 3-state outputs operating from 2 V to 5.5 V, designed for buffer registers, I/O ports, and bus drivers. Available in 20-pin TSSOP package with operating temperature range of -40 to 85°C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 795077-SN74LV574APWT
Series: 74LV
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Operating Supply Voltage: 2 V ~ 5.5 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Current - Quiescent: 20μA
Input Capacitance: 1.8pF
Family Name: SN74LV574
Categories: Integrated Circuits (ICs)
Clock Frequency: 175MHz
Alternative Parts (Cross-Reference): 74LVX574TTR; 74LVQ574T; 74LVX574T; 74LVQ574TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV574APWT | 296-SN74LV574APWTCT-ND | 795077-SN74LV574APWT | SN74LV574APWT | SN74LV574APWT | SN74LV574APWT |
| Product Name | SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LV574APWT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2 V ~ 5.5 V | 2V ~ 5.5V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 20 ns | 10.6 ns | 10.6 ns | |||
| fMAX | 70 MHz | 175 MHz | 175 MHz |