Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin TSSOP package, operating from 2 V to 5.5 V, with a temperature range of -40 °C to 85 °C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 85
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Win Source Part Number: 1258423-SN74LV574APW
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LV
Type: D-Type
Standard Package: 70
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 16mA, 16mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 1.8 pF
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 175 MHz
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 20 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-26563-5,SN74LV57
Base Product Number: 74LV574
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
LOGIC, OCT EDG-TRG D-TYPE F-F, 20TSSOP; Logic Family / Base Number:74LV574; Flip-Flop Type:D; Propagation Delay:5.7ns; Frequency:205MHz; Output Current:16mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Trigger Type:Positive Edge; IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LV574APW | 296-26563-5-ND | 1258423-SN74LV574APW | SN74LV574APW | SN74LV574APW | SN74LV574APW | 37AJ1190 |
| Product Name | SN74LV574A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic, Oct Edg-Trg D-Type F-F, 20Tssop; Logic Family / Base Number Texas Instruments |
| Flip-Flop Type | D | D | D | ||||
| Supply Voltage | 2.5V; 3.3V; 5V; 2.5,3.3,5 | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | |||
| Output Characteristics | 3-State | 3-State | |||||
| Propagation Delay | 20 ns | 10.6 ns | 10.6 ns | 5.7 ns | |||
| fMAX | 70 MHz | 175 MHz | 175 MHz | 205 MHz |