Texas Instruments SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs SN74LV573ATPW

Description
Octal Transparent D-type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-type Latch With 3-State Outputs 20-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs - SN74LV573ATPW - Texas Instruments
Dallas, TX, United States
SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs
SN74LV573ATPW
SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs SN74LV573ATPW
Octal Transparent D-type Latch With 3-State Outputs 20-TSSOP -40 to 85

Octal Transparent D-type Latch With 3-State Outputs 20-TSSOP -40 to 85

Buy Now Datasheet
Latches - 296-SN74LV573ATPW-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Logic - Latches - SN74LV573ATPW - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATPW
Logic - Latches SN74LV573ATPW
IC OCTAL LATCH 3ST 20-TSSOP

IC OCTAL LATCH 3ST 20-TSSOP

Supplier's Site Datasheet
Latches - SN74LV573ATPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ATPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ATPW
Integrated Circuits (ICs) - Logic - Latches SN74LV573ATPW
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573ATPW 296-SN74LV573ATPW-ND SN74LV573ATPW SN74LV573ATPW SN74LV573ATPW
Product Name SN74LV573AT Octal Transparent D-type Latch With 3-State Outputs Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 3.3V; 3.3 2V ~ 5.5V 2V ~ 5.5V
Operating Current 0.0200 mA
Propagation Delay 9.5 ns 1 ns 1 ns
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 54ABT573J-QML - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 20-CDIP (0.300\", 7.62mm)
View Details
SN54ABT573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9321901QRA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details