Texas Instruments High-Performance Analog Latches SN74LV573ATNSR

Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet
Description
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LV573ATNSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257278-SN74LV573ATNSR
Integrated Circuits (ICs) - Logic - Latches 1257278-SN74LV573ATNSR
Win Source Part Number: 1257278-SN74LV573ATN SR Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LV Standard Package: 4,000 Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 16mA, 16mA Independent Circuits: 1 Delay Time - Propagation: 1ns Voltage - Supply: 2V ~ 5.5V Package / Case: 20-SOIC (0.209", 5.30mm Width) Supplier Device Package: 20-SO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LV573ATNSR, TEXTISSN74LV573ATNSR ,2156-SN74LV573ATNSR -TITR Base Product Number: SN74LV57 Product Status: Obsolete

Win Source Part Number: 1257278-SN74LV573ATNSR
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LV
Standard Package: 4,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 16mA, 16mA
Independent Circuits: 1
Delay Time - Propagation: 1ns
Voltage - Supply: 2V ~ 5.5V
Package / Case: 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 20-SO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LV573ATNSR,TEXTISSN74LV573ATNSR,2156-SN74LV573ATNSR-TITR
Base Product Number: SN74LV57
Product Status: Obsolete

Buy Now Datasheet
Logic - Latches - SN74LV573ATNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LV573ATNSR
Logic - Latches SN74LV573ATNSR
IC OCTAL LATCH 3ST 20SO

IC OCTAL LATCH 3ST 20SO

Supplier's Site Datasheet
Latches - SN74LV573ATNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SO

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LV573ATNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LV573ATNSR
Integrated Circuits (ICs) - Logic - Latches SN74LV573ATNSR
IC D-TYPE TRANSP SGL 8:8 20SO

IC D-TYPE TRANSP SGL 8:8 20SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LV573ATNSR-ND 1257278-SN74LV573ATNSR SN74LV573ATNSR SN74LV573ATNSR SN74LV573ATNSR
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2V ~ 5.5V 2V ~ 5.5V 2V ~ 5.5V
Low-level Output Current (Sink) 16 mA 16 mA 16 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 1727-6464-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.65V ~ 3.6V
View Details
2 suppliers
Logic - Latches - 74ACTQ373QSC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Dual D Type Latch - 10530/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (-)8 VDC
Propagation Delay 30 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details